Status: | Unknown |
---|---|
Series: | SSHB10HS Series |
RoHS: | Unknown |
Prices starting from US$0.36
Inductance | 17.7mH |
---|---|
Rated Current | 500mA |
Product Range | SSHB10HS Series |
SVHC | No SVHC (15-Jan-2018) |
Inductor: wire | Transfer Multisort Elektronik |
Common Mode Choke, 17.7Mh, 0.5A, Th | Newark Electronics |
Choke SSHB10HS Common Mode 0.0177 H | RS |
AC Line Filter, Dual mode 17.7mH,0.5A, 1.55ohm | KEMET SSHB10HS-05177 | RS Americas |
COMMON MODE CHOKE, 17.7MH, 0.5A, TH | element14 |
Choke, Common Mode, 17.7 mH, 500 mA | Avnet Abacus |
Where can I find additional details, specifications and documents for a SSHB10HS-05177?
Additional datasheets, footprints and schematics for SSHB10HS-05177 are listed on our Part Details page. You can also find images and similar parts to SSHB10HS-05177 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSHB10HS-05177 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSHB10HS-05177 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSHB10HS-05177 fall under?
The SSHB10HS-05177 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SSHB10HS-05177 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSHB10HS-05177 you can contact the distributor directly for product support, shipping queries etc.
Is the SSHB10HS-05177 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSHB10HS-05177 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS, RS Americas and element14 have stock available or on a lead time for SSHB10HS-05177.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSHB10HS-05177 often in real-time on the comparison pages.
What if I can't find stock of SSHB10HS-05177?
You can fill out our help required form which you can use to request a quote for SSHB10HS-05177 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.