Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UL Flammability 94V-0 Classification |
MSL level 1 |
RoHS Compliant / Green Mold Compound |
Industrial Device Qualified per AEC-Q101 Standards. Not intended for automotive applications without written authorization from Fairchild representative. |
Description | SSA36 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.75 |
IRM Max (µA) | 100 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 80 |
trr Max (ns) | 10.74 |
Cj Max (pF) | - |
Package Type | SMA |
Diode Schottky 60V 3A 2-Pin DO-214AC T/R | Avnet Silica |
Surface Mount Schottky Barrier Rectifier/Reel Rohs Compliant: Yes |Onsemi SSA36 | Newark Electronics |
3A 60V SCHOTTKY RECTI | Future Electronics |
SCHOTTKY RECT, AEC-Q101, 60V, DO-214AC | element14 |
Where can I find additional details, specifications and documents for a SSA36?
Additional datasheets, footprints and schematics for SSA36 are listed on our Part Details page. You can also find images and similar parts to SSA36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSA36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSA36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSA36 fall under?
The SSA36 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SSA36 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSA36 you can contact the distributor directly for product support, shipping queries etc.
Is the SSA36 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SSA36 have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SSA36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSA36 often in real-time on the comparison pages.
What if I can't find stock of SSA36?
You can fill out our help required form which you can use to request a quote for SSA36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.