Status: | Unknown |
---|---|
Series: | SSA23L, SSA24 |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
1,800
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SSA23L, SSA24 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode, Schottky Barrier, Vr 30V, If 2A, Pkg DO-214AC (SMA),Vf 0.32V, Tj +150C, Cs 60A | General Semiconductor / Vishay SSA23L-E3/61T | RS Americas |
Schottky Rectifier, 2A 30V Do-214Ac | Newark Electronics |
SSA23L Series 30 V 2 A High Current Density SMT Schottky Rectifier - DO-214AC | Future Electronics |
Diode Schottky 30V 2A 2-Pin SMA T/R | Avnet America |
2.0A 30V SKY DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SSA23L-E3/61T?
Additional datasheets, footprints and schematics for SSA23L-E3/61T are listed on our Part Details page. You can also find images and similar parts to SSA23L-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSA23L-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSA23L-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSA23L-E3/61T fall under?
The SSA23L-E3/61T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SSA23L-E3/61T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSA23L-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the SSA23L-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSA23L-E3/61T have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SSA23L-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSA23L-E3/61T often in real-time on the comparison pages.
What if I can't find stock of SSA23L-E3/61T?
You can fill out our help required form which you can use to request a quote for SSA23L-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.