Status: | Unknown |
---|---|
Series: | SS8P6 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
3,770
in stock
|
Buy Now | |
element14
from US$0.24
|
38,670
in stock
|
Buy Now | |
Farnell
from US$0.24
|
38,670
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
210
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Dual |
Diode Case Style | TO-277A |
No. of Pins | 2Pins |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 150°C |
Product Range | SS8P6 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Schottky |
External Depth | 1.2mm |
External Length / Height | 6.15mm |
External Width | 4.75mm |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
DIODE, SCHOTTKY RECTIFIER, 8A, 60V | element14 |
Diode Schottky 60V 8A SMPC | RS |
Schottky Rect, Dual, 60V, To-277A | Newark Electronics |
Diode Schottky 60V 8A 3-Pin(3+Tab) SMPC T/R | Future Electronics |
Diode Schottky 60V 8A 3-Pin SMPC T/R | Avnet America |
Diode, Schottky Barrier, Vr 60V, If 8A, Pkg TO-277A, Config Dual Common Cathode | General Semiconductor / Vishay SS8P6C-M3/86A | RS Americas |
8.0A 60V SKY TO277A | TTI Europe |
Where can I find additional details, specifications and documents for a SS8P6C-M3/86A?
Additional datasheets, footprints and schematics for SS8P6C-M3/86A are listed on our Part Details page. You can also find images and similar parts to SS8P6C-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS8P6C-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS8P6C-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS8P6C-M3/86A fall under?
The SS8P6C-M3/86A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS8P6C-M3/86A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS8P6C-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the SS8P6C-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS8P6C-M3/86A have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for SS8P6C-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS8P6C-M3/86A often in real-time on the comparison pages.
What if I can't find stock of SS8P6C-M3/86A?
You can fill out our help required form which you can use to request a quote for SS8P6C-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.