Status: | Unknown |
---|---|
Series: | SS5P5, SS5P6 |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
3,970
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
2,063
in stock
|
Buy Now | |
element14
from US$0.21
|
2,063
in stock
|
Buy Now | |
Farnell
from US$0.21
|
2,063
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
1,483
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low profile - typical height of 1.1 mm |
Ideal for automated placement |
Low forward voltage drop, low power losses |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS5P5, SS5P6 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
5.0A 60V SKY TO277A | TTI Europe |
Diode Schottky 60V 5A SMPC | RS |
SS5P6 Series 60 V 5 A Surface Mount Schottky Barrier Rectifier - TO-277A | Future Electronics |
Rectifier Diode, Single, 60 V, 5 A, To-277A, 3, 690 Mv Rohs Compliant: Yes |Vishay SS5P6-M3/86A | Newark Electronics |
RECTIFIER, STANDARD, 5A, 60V, TO-277A-3 | element14 |
Diode, Schottky Barrier, Vr 60V, If 5A, Pkg TO-277A, Vf 0.56V, Cj 200pF, Tj +150degc | General Semiconductor / Vishay SS5P6-M3/86A | RS Americas |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 60V 5A 3-Pin SMPC T/R | Avnet America |
Where can I find additional details, specifications and documents for a SS5P6-M3/86A?
Additional datasheets, footprints and schematics for SS5P6-M3/86A are listed on our Part Details page. You can also find images and similar parts to SS5P6-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS5P6-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS5P6-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS5P6-M3/86A fall under?
The SS5P6-M3/86A is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS5P6-M3/86A when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS5P6-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the SS5P6-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS5P6-M3/86A have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for SS5P6-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS5P6-M3/86A often in real-time on the comparison pages.
What if I can't find stock of SS5P6-M3/86A?
You can fill out our help required form which you can use to request a quote for SS5P6-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.