Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
2,760
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
2,844
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
2,760
in stock
|
Buy Now | |
element14
from US$0.16
|
2,760
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Power Loss, High Efficiency |
Guard Ring for Overvoltage Protection |
High Surge Current Capability |
UL Flammability 94V-0 Classification |
MSL 1 per J-STD-020 |
RoHS Compliant / Green Molding Compound |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
Description | SS36FA |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.75 |
IRM Max (µA) | 500 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 80 |
trr Max (ns) | 11 |
Cj Max (pF) | 117 |
Package Type | SOD-123 FL |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Rect, Aec-Q101, 60V, Sod-123Fa | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 60V, SOD-123FA | element14 |
60V, 3A, 11ns 2-Pin, SOD-123FL. | Future Electronics |
Diode Schottky 60V 3A 2-Pin SOD-123FA T/R | Avnet America |
Where can I find additional details, specifications and documents for a SS36FA?
Additional datasheets, footprints and schematics for SS36FA are listed on our Part Details page. You can also find images and similar parts to SS36FA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS36FA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS36FA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS36FA fall under?
The SS36FA is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS36FA when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS36FA you can contact the distributor directly for product support, shipping queries etc.
Is the SS36FA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS36FA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SS36FA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS36FA often in real-time on the comparison pages.
What if I can't find stock of SS36FA?
You can fill out our help required form which you can use to request a quote for SS36FA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.