Status: | Unknown |
---|---|
Series: | SS35V/H Series |
RoHS: | Unknown |
Prices starting from US$0.97
Inductance | 17mH |
---|---|
Rated Current | 2A |
Product Range | SS35V/H Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 2A |
Common Mode Chokes/Filters | Rapid Electronics |
Common Mode Filter, 17000Uh, Thd | Newark Electronics |
COMMON MODE FILTER, 17000UH, THD | element14 |
Choke, Common Mode, 17 mH | Avnet America |
Where can I find additional details, specifications and documents for a SS35H-20170?
Additional datasheets, footprints and schematics for SS35H-20170 are listed on our Part Details page. You can also find images and similar parts to SS35H-20170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS35H-20170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS35H-20170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS35H-20170 fall under?
The SS35H-20170 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SS35H-20170 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS35H-20170 you can contact the distributor directly for product support, shipping queries etc.
Is the SS35H-20170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS35H-20170 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SS35H-20170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS35H-20170 often in real-time on the comparison pages.
What if I can't find stock of SS35H-20170?
You can fill out our help required form which you can use to request a quote for SS35H-20170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.