Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0375
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
2,656
in stock
|
Buy Now | |
element14
from US$0.33
|
2,656
in stock
|
Buy Now | |
Farnell
from US$0.25
|
2,656
in stock
|
Buy Now | |
Toby Electronics
from US$0.0375
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Metal to Silicon Rectifiers, Majority Carrier Conduction |
Low-Forward Voltage Drop |
Easy Pick and Place |
High-Surge Current Capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | SS35 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 50 |
VF Max (V) | 0.75 |
IRM Max (µA) | 500 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 100 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMC |
Diode, Fairchild, SS35 | RS |
Diode Schottky 50V 3A 2-Pin SMC T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | SS35 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 70A |
Operating Temperature Max | 150°C |
Product Range | SS35 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 3A |
Current Ifsm | 70A |
Current Ir Max | 500µA |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a SS35?
Additional datasheets, footprints and schematics for SS35 are listed on our Part Details page. You can also find images and similar parts to SS35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS35 fall under?
The SS35 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS35 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS35 you can contact the distributor directly for product support, shipping queries etc.
Is the SS35 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS35 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Toby Electronics and RS have stock available or on a lead time for SS35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS35 often in real-time on the comparison pages.
What if I can't find stock of SS35?
You can fill out our help required form which you can use to request a quote for SS35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.