Status: | Unknown |
---|---|
Series: | SS32, SS33, SS34, SS35, SS36 |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
1,800
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
33,150
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
17,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,426
in stock
|
Buy Now | |
element14
from US$0.20
|
2,426
in stock
|
Buy Now | |
Farnell
from US$0.40
|
2,426
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
1,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
1,502
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS32, SS33, SS34, SS35, SS36 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
3.0A 20V SKY DO214AB | TTI Europe |
Diode Schottky 20V 3A 2-Pin SMC T/R | Avnet America |
Schottky Rectifier, 3A 20V Do-214Ab | Newark Electronics |
SCHOTTKY RECTIFIER, 3A 20V DO-214AB | element14 |
Diode Schottky 20V 3A SMC | RS |
SS32 Series 20 V 3 A Surface Mount Schottky Barrier Rectifier - DO-214AB | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SCHOTTKY-DIODE 3A 20V SMC | Rutronik |
Diode, Schottky Barrier, Vr 20V, If 3A, Pkg DO-214AB (SMC),Vf 0.5V, Tj +125C, Cs 100A | General Semiconductor / Vishay SS32-E3/57T | RS Americas |
Where can I find additional details, specifications and documents for a SS32-E3/57T?
Additional datasheets, footprints and schematics for SS32-E3/57T are listed on our Part Details page. You can also find images and similar parts to SS32-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS32-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS32-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS32-E3/57T fall under?
The SS32-E3/57T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS32-E3/57T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS32-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the SS32-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS32-E3/57T have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for SS32-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS32-E3/57T often in real-time on the comparison pages.
What if I can't find stock of SS32-E3/57T?
You can fill out our help required form which you can use to request a quote for SS32-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.