Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0330
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
5,700
in stock
|
Buy Now | |
element14
from US$0.33
|
12,260
in stock
|
Buy Now | |
Farnell
from US$0.16
|
12,260
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
6,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
3,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,795
in stock
|
Buy Now | |
Micros
from US$0.05
|
2,665
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Current Ifsm | 100A |
Current Ir Max | 600µA |
Diode Type | Schottky |
Forward Voltage | 850mV |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Voltage Vr Max | 100V |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
SCHOTTKY RECTIFIER, 3A, 100V, DO-214AB | element14 |
Schottky Diode, 3A, 100V, Smc, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SS310+?
Additional datasheets, footprints and schematics for SS310+ are listed on our Part Details page. You can also find images and similar parts to SS310+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS310+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS310+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS310+ fall under?
The SS310+ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS310+ when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS310+ you can contact the distributor directly for product support, shipping queries etc.
Is the SS310+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS310+ have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Schukat Electronic have stock available or on a lead time for SS310+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS310+ often in real-time on the comparison pages.
What if I can't find stock of SS310+?
You can fill out our help required form which you can use to request a quote for SS310+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.