Status: | Unknown |
---|---|
Series: | SS30V Series |
RoHS: | Unknown |
Prices starting from US$1.67
Inductance | 7.1mH |
---|---|
Rated Current | 3A |
Product Range | SS30V Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 3A |
Common Mode Chokes/Filters 3amp 7.1mH | Rapid Electronics |
V Rohs Compliant: Yes |Kemet SS30V-R300071 | Newark Electronics |
Choke, Common Mode, 7.1 mH, 3 A | Avnet America |
AC Line Filters, CMC 7.1mH,3A, 0.12ohm | KEMET SS30V-R300071 | RS Americas |
COMMON MODE FILTER, 7100UH, THD | element14 |
Where can I find additional details, specifications and documents for a SS30V-R300071?
Additional datasheets, footprints and schematics for SS30V-R300071 are listed on our Part Details page. You can also find images and similar parts to SS30V-R300071 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS30V-R300071 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS30V-R300071 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS30V-R300071 fall under?
The SS30V-R300071 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SS30V-R300071 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS30V-R300071 you can contact the distributor directly for product support, shipping queries etc.
Is the SS30V-R300071 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS30V-R300071 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SS30V-R300071.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS30V-R300071 often in real-time on the comparison pages.
What if I can't find stock of SS30V-R300071?
You can fill out our help required form which you can use to request a quote for SS30V-R300071 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.