Status: | Unknown |
---|---|
Series: | SS2PH Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
4,122
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
33,000
in stock
|
Buy Now | |
element14
from US$0.12
|
4,122
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
505
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 90V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Product Range | SS2PH Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Semiconductor Technology | Si |
2.0A 90V SKY DO220AA | TTI Europe |
DIODE, RECTIFIER, SCHOTTKY, 2A, 900V, SM | element14 |
Schottky Rect, Single, 90V, Do-220Aa | Newark Electronics |
Schottky Diodes & Rectifiers 100volt 2.0amp | Future Electronics |
Diode Schottky 90V 2A 2-Pin SMP T/R | Avnet America |
Where can I find additional details, specifications and documents for a SS2PH9-M3/84A?
Additional datasheets, footprints and schematics for SS2PH9-M3/84A are listed on our Part Details page. You can also find images and similar parts to SS2PH9-M3/84A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS2PH9-M3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS2PH9-M3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS2PH9-M3/84A fall under?
The SS2PH9-M3/84A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS2PH9-M3/84A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS2PH9-M3/84A you can contact the distributor directly for product support, shipping queries etc.
Is the SS2PH9-M3/84A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS2PH9-M3/84A have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for SS2PH9-M3/84A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS2PH9-M3/84A often in real-time on the comparison pages.
What if I can't find stock of SS2PH9-M3/84A?
You can fill out our help required form which you can use to request a quote for SS2PH9-M3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.