Status: | Unknown |
---|---|
Series: | SS17VA-HA Series |
RoHS: | Unknown |
Inductance | 2.5mH |
---|---|
Rated Current | 1A |
Product Range | SS17VA-HA Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 1A |
Common Mode Chokes/Filters | Rapid Electronics |
Common Mode Filter, 2500Uh, Thd | Newark Electronics |
Choke, Common Mode, 2.5 mH | Avnet America |
COMMON MODE FILTER, 2500UH, THD | Farnell |
Where can I find additional details, specifications and documents for a SS17VA-R10025?
Additional datasheets, footprints and schematics for SS17VA-R10025 are listed on our Part Details page. You can also find images and similar parts to SS17VA-R10025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS17VA-R10025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS17VA-R10025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS17VA-R10025 fall under?
The SS17VA-R10025 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SS17VA-R10025 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS17VA-R10025 you can contact the distributor directly for product support, shipping queries etc.
Is the SS17VA-R10025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS17VA-R10025 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SS17VA-R10025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS17VA-R10025 often in real-time on the comparison pages.
What if I can't find stock of SS17VA-R10025?
You can fill out our help required form which you can use to request a quote for SS17VA-R10025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.