Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0238
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.77
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0238
|
6,000
in stock
|
Buy Now | |
Toby Electronics
from US$0.0450
|
997
in stock
|
Buy Now | |
Newark Electronics
from US$17.51
|
26
in stock
|
Buy Now | |
element14
from US$18.93
|
26
in stock
|
Buy Now | |
Farnell
from US$19.07
|
26
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass-Passivated Junctions |
High-Current Capability, Low VF |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | SS15 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 50 |
VF Max (V) | 0.7 |
IRM Max (µA) | 200 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 40 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMA |
Diode Schottky 50V 1A 2-Pin DO-214AC T/R | EBV Elektronik |
SS15 Series 50 V 1 A Surface Mount Schottky Barrier Rectifier - DO-214AC | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Height | 6.5" |
Input Current | 500mA |
Length | 5.25" |
Sound Level SPL | 110dBA |
Supply Voltage | 14V |
Width | 5.25" |
Where can I find additional details, specifications and documents for a SS15?
Additional datasheets, footprints and schematics for SS15 are listed on our Part Details page. You can also find images and similar parts to SS15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS15 fall under?
The SS15 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS15 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS15 you can contact the distributor directly for product support, shipping queries etc.
Is the SS15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS15 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Toby Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SS15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS15 often in real-time on the comparison pages.
What if I can't find stock of SS15?
You can fill out our help required form which you can use to request a quote for SS15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.