Status: | Unknown |
---|---|
Series: | SS12, SS13, SS14, SS15, SS16 |
RoHS: | Unknown |
Prices starting from US$0.0329
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0350
|
927,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0386
|
748,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
178,331
in stock
|
Buy Now | |
Farnell
from US$0.14
|
178,331
in stock
|
Buy Now | |
element14
from US$0.14
|
178,311
in stock
|
Buy Now | |
Avnet America
from US$0.0329
|
126,000
in stock
|
Buy Now | |
Rutronik
from US$0.0429
|
124,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.0394
|
41,553
in stock
|
Buy Now | |
RS
from US$0.11
|
20,280
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
16,257
in stock
|
Buy Now | |
Avnet Asia
from US$0.13
|
7,200
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage, high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS12, SS13, SS14, SS15, SS16 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SS14 Series 40 V 1 A Surface Mount Schottky Barrier Rectifier - DO-214AC (SMA) | Future Electronics |
1.0A 40V SKY DO214AC | TTI Europe |
Schottky Rectifier, 40V, 1A, Do-214Ac | Newark Electronics |
DIODE, SCHOTTKY, 1A, 40V, DO-214AC | Farnell |
Diode Schottky 40V 1A 2-Pin SMA T/R | Avnet America |
SCHOTTKY-DIODE 1A 40V SMA | Rutronik |
Schottky Diode 1A 40V 0.5Vf DO-214AC | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
DIODE SCHOTTKY 40V 1A 2-PIN SMA T/R | General Semiconductor / Vishay SS14-E3/61T | RS Americas |
Where can I find additional details, specifications and documents for a SS14-E3/61T?
Additional datasheets, footprints and schematics for SS14-E3/61T are listed on our Part Details page. You can also find images and similar parts to SS14-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS14-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS14-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS14-E3/61T fall under?
The SS14-E3/61T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS14-E3/61T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS14-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the SS14-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS14-E3/61T have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Farnell and element14 have stock available or on a lead time for SS14-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS14-E3/61T often in real-time on the comparison pages.
What if I can't find stock of SS14-E3/61T?
You can fill out our help required form which you can use to request a quote for SS14-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.