Status: | Unknown |
---|---|
Series: | PolySwitch SRP Series |
RoHS: | Unknown |
Prices starting from US$0.46
Thermistor Mounting | Strap |
---|---|
Product Range | PolySwitch SRP Series |
Holding Current | 4.2A |
Tripping Current | 7.6A |
Voltage Rating | 30VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA TUV |
Approval Category | ELV Compliant UL Recognised |
Carrying Current Max | 100A |
External Depth | 13.6mm |
External Length / Height | 1.1mm |
External Width | 32.4mm |
Holding Current Max Ih | 4.2A |
Initial Resistance Max | 0.024ohm |
Initial Resistance Min | 0.012ohm |
Interrupt Current Max | 100A |
Operating Voltage | 30V |
PTC Fuse Case Style | Strap |
Resistance | 0.03ohm |
Thermistor Type | PTC Resettable Fuse |
PTC Resettable Fuse 100A 6s 30V 12mOhm 2-Pin Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | PolySwitch SRP Series |
RoHS: | Unknown |
Thermistor Mounting | Strap |
---|---|
Product Range | PolySwitch SRP Series |
Holding Current | 4.2A |
Tripping Current | 7.6A |
Voltage Rating | 30VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Fuse, Resettable Ptc, 30Vdc, 4.2A, Strap | Newark Electronics |
FUSE, RESETTABLE PTC, 30VDC, 4.2A, STRAP | element14 |
PPTC-STRAPS-PSW | Future Electronics |
Where can I find additional details, specifications and documents for a SRP420F?
Additional datasheets, footprints and schematics for SRP420F are listed on our Part Details page. You can also find images and similar parts to SRP420F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP420F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP420F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP420F fall under?
The SRP420F is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to SRP420F when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP420F you can contact the distributor directly for product support, shipping queries etc.
Is the SRP420F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP420F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for SRP420F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP420F often in real-time on the comparison pages.
What if I can't find stock of SRP420F?
You can fill out our help required form which you can use to request a quote for SRP420F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.