Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | PA |
---|---|
Color | Black |
Cable Exit Angle | 180 |
Accessory Type | Backshell |
Strain Relief | With |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
SEAL RING, CONDUIT ADAPTER, NW22 | Boersig |
Special Order: SEAL RING, CONDUIT ADAPTER, NW22 Protection & Strain Relief Accessory Type: Seal Ring Primary Product Color: Black Primary Product Material: Neoprene Operating Temperature (Max): 134 °C Operating Temperature (Max): 273 °F Seal Ring Black | Automotive Connector Cap & Cover | Part Number: SRN21 | Internal Number: SRN21 | Neoprene | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a SRN21?
Additional datasheets, footprints and schematics for SRN21 are listed on our Part Details page. You can also find images and similar parts to SRN21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN21 fall under?
The SRN21 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to SRN21 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN21 you can contact the distributor directly for product support, shipping queries etc.
Is the SRN21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN21 have stock available?
Authorised distributors including RS Americas, Boersig and TE Store have stock available or on a lead time for SRN21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN21 often in real-time on the comparison pages.
What if I can't find stock of SRN21?
You can fill out our help required form which you can use to request a quote for SRN21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.