Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | PA |
---|---|
Color | Black |
Cable Exit Angle | 180 |
Accessory Type | Backshell |
Strain Relief | With |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
CAP NUT, CONDUIT ADAPTER, NW22 | Boersig |
Special Order: CAP NUT, CONDUIT ADAPTER, NW22 Protection & Strain Relief Accessory Type: Cap Cable Exit Angle: 180° Strain Relief: With Primary Product Color: Black Primary Product Material: PA GF Cap 180° With Black | Automotive Connector Cap & Cover | Part Number: CN21 | Internal Number: CN21 | PA GF | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CN21?
Additional datasheets, footprints and schematics for CN21 are listed on our Part Details page. You can also find images and similar parts to CN21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN21 fall under?
The CN21 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to CN21 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN21 you can contact the distributor directly for product support, shipping queries etc.
Is the CN21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN21 have stock available?
Authorised distributors including RS Americas, Boersig, TE Store and Sager have stock available or on a lead time for CN21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN21 often in real-time on the comparison pages.
What if I can't find stock of CN21?
You can fill out our help required form which you can use to request a quote for CN21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.