Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-201AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
SCHOTTKY RECTIFIER, 5A, 40V, DO-201AA | element14 |
Schottky Rectifier, 5A, 40V, Do-201Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a SR540?
Additional datasheets, footprints and schematics for SR540 are listed on our Part Details page. You can also find images and similar parts to SR540 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR540 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR540 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR540 fall under?
The SR540 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SR540 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR540 you can contact the distributor directly for product support, shipping queries etc.
Is the SR540 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR540 have stock available?
Authorised distributors including element14, Farnell, Micros, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SR540.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR540 often in real-time on the comparison pages.
What if I can't find stock of SR540?
You can fill out our help required form which you can use to request a quote for SR540 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.