Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
553
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
6,000
in stock
|
Buy Now | |
element14
from US$0.16
|
864
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
610
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
553
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitance:0.1µF | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, 0.1Μf, 100V, 10%, X7R | Newark Electronics |
CAP, 0.1µF, 100V, 10%, X7R | Farnell |
KV 100nF 100V 10% RM2,5 X7R | Rutronik |
SR Series 5.08 x 5.08 mm 100 nF 100V ▒10% Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR201C104KARTR2?
Additional datasheets, footprints and schematics for SR201C104KARTR2 are listed on our Part Details page. You can also find images and similar parts to SR201C104KARTR2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR201C104KARTR2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR201C104KARTR2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR201C104KARTR2 fall under?
The SR201C104KARTR2 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR201C104KARTR2 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR201C104KARTR2 you can contact the distributor directly for product support, shipping queries etc.
Is the SR201C104KARTR2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR201C104KARTR2 have stock available?
Authorised distributors including Chip One Stop, element14, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for SR201C104KARTR2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR201C104KARTR2 often in real-time on the comparison pages.
What if I can't find stock of SR201C104KARTR2?
You can fill out our help required form which you can use to request a quote for SR201C104KARTR2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.