Status: | Active |
---|---|
Series: | SR1 |
RoHS: | Compliant |
Prices starting from US$0.40
Operating voltage range 2 V to 5.5 V |
Low supply current 1 μA |
Integrated test mode |
Single Smart Resetâ„¢ push-button input with fixed extended reset setup delay (tSRC) from 0.5 s to 10 s in 0.5 s steps (typ.), option with internal input pull-up resistor |
Push-button controlled reset pulse duration Option 1: fully push-button controlled, no fixed or minimum pulse width guaranteed Option 2: defined output reset pulse duration (tREC), factory-programmed |
Option 1: fully push-button controlled, no fixed or minimum pulse width guaranteed |
Option 2: defined output reset pulse duration (tREC), factory-programmed |
Single reset output Active low or active high Push-pull or open drain with optional pull-up resistor |
Active low or active high |
Push-pull or open drain with optional pull-up resistor |
Fixed Smart Reset input logic voltage levels |
Operating temperature: -40 °C to +85 °C |
UDFN6 package 1.00 mm x 1.45 mm |
ECOPACK®2 (RoHS compliant, Halogen-Free) |
Product Specifications |
---|
DS10240 4 pin Smart Resetâ„¢ |
Presentations |
---|
Health and Wellness Mobility Cloud computing |
ST offering in Wearable - Analog and Mixed Signal Portfolio |
Supervisor, Reset, 5.5V, Udfn-6 | Newark Electronics |
SR1 Series 5.5 V 210 ms Adjustable/Selectable Smart ResetÔ - UDFN-6 | Future Electronics |
4-Pin Smart Reset Device 6-Pin UDFN T/R | Avnet America |
SUPERVISOR, RESET, 5.5V, UDFN-6 | element14 |
Where can I find additional details, specifications and documents for a SR1PAAU?
Additional datasheets, footprints and schematics for SR1PAAU are listed on our Part Details page. You can also find images and similar parts to SR1PAAU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR1PAAU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR1PAAU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR1PAAU fall under?
The SR1PAAU is listed under Reset and Supervisor ICs > Smart Reset ICs.
Can I view similar or alternative parts?
You can view similar parts to SR1PAAU when available in the Smart Reset ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR1PAAU you can contact the distributor directly for product support, shipping queries etc.
Is the SR1PAAU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SR1PAAU have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SR1PAAU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR1PAAU often in real-time on the comparison pages.
What if I can't find stock of SR1PAAU?
You can fill out our help required form which you can use to request a quote for SR1PAAU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.