Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 7.8A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.023ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 600mV |
Power Dissipation Pd | 13.6W |
Transistor Case Style | PowerPAK SC70 |
No. of Pins | 6Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
MOSFET N-CH 20V 7.8A PPAK SC70-6 | Future Electronics |
N-Channel 20-V (D-S) 175C Mosfet Rohs Compliant: No |Vishay SQA410EJ-T1_GE3 | Newark Electronics |
Trans MOSFET N-CH 20V 7.8A 6-Pin PowerPAK SC-70 T/R | Avnet America |
N-CH SINGLE 20V PPAK SC70-6L | TTI Europe |
MOSFET, N-CH, 20V, 7.8A, POWERPAKSC70-6 | Farnell |
Where can I find additional details, specifications and documents for a SQA410EJ-T1-GE3?
Additional datasheets, footprints and schematics for SQA410EJ-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SQA410EJ-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQA410EJ-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQA410EJ-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQA410EJ-T1-GE3 fall under?
The SQA410EJ-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQA410EJ-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQA410EJ-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQA410EJ-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQA410EJ-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for SQA410EJ-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQA410EJ-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SQA410EJ-T1-GE3?
You can fill out our help required form which you can use to request a quote for SQA410EJ-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.