Status: | Active |
---|---|
Series: | SPSGRF |
RoHS: | Compliant |
Programmable radio features Based on Sub-1GHz SPIRIT1 transceiver and integrated Balun (BALF-SPI-01D3) Modulation schemes: 2-FSK, GFSK, MSK, GMSK, OOk, ASK Air data rate from 1 to 500 kbps On-board antenna Operating temperature range from -40 °C to 85 °C |
Based on Sub-1GHz SPIRIT1 transceiver and integrated Balun (BALF-SPI-01D3) |
Modulation schemes: 2-FSK, GFSK, MSK, GMSK, OOk, ASK |
Air data rate from 1 to 500 kbps |
On-board antenna |
Operating temperature range from -40 °C to 85 °C |
RF features Receiver sensitivity: -118 dBm Programmable RF output power up to +11.6 dBm |
Receiver sensitivity: -118 dBm |
Programmable RF output power up to +11.6 dBm |
Host interface SPI |
SPI |
General I/O Up to 32 programmable I/O functions on 4 GPIO programmable module pins |
Up to 32 programmable I/O functions on 4 GPIO programmable module pins |
Two typical carrier frequency versions: SPSGRF-868 with 868 MHz tuned antenna SPSGRF-915 with 915 MHz tuned antenna |
SPSGRF-868 with 868 MHz tuned antenna |
SPSGRF-915 with 915 MHz tuned antenna |
Certification: CE (SPSGRF-868) FCC (SPSGRF-915) IC (SPSGRF-915) |
CE (SPSGRF-868) |
FCC (SPSGRF-915) |
IC (SPSGRF-915) |
Product Specifications |
---|
DS10955 Sub-GHz (868 or 915 MHz) low power programmable RF transceiver modules |
Application Notes for related Tools & Software |
---|
AN5302 Power profiling of the 6LoWPAN applications of X-CUBE-SUBG1 v3.1.0 expansion software for STM32Cube |
Presentations |
---|
Sub1GHz RF Modules Intro |
Brochures |
---|
Reference Guide for Sub-1GHz |
Product Certifications |
---|
SPSGRF-868 Declaration of Conformity |
ST SPSGRF-915 | RS |
SSYST. SUB 1GHZ MODULES | Future Electronics |
RF TRANSCEIVERS, 500KBPS, 928MHZ | element14 |
Rf Transceivers, 500Kbps, 928Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a SPSGRF-915?
Additional datasheets, footprints and schematics for SPSGRF-915 are listed on our Part Details page. You can also find images and similar parts to SPSGRF-915 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPSGRF-915 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPSGRF-915 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPSGRF-915 fall under?
The SPSGRF-915 is listed under Wireless Connectivity > Long Range > Proprietary Sub-1 GHz Products.
Can I view similar or alternative parts?
You can view similar parts to SPSGRF-915 when available in the Proprietary Sub-1 GHz Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPSGRF-915 you can contact the distributor directly for product support, shipping queries etc.
Is the SPSGRF-915 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SPSGRF-915 have stock available?
Authorised distributors including RS, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for SPSGRF-915.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPSGRF-915 often in real-time on the comparison pages.
What if I can't find stock of SPSGRF-915?
You can fill out our help required form which you can use to request a quote for SPSGRF-915 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.