Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type B |
---|---|
USB Standard | - |
Gender | Receptacle |
No. of Positions | 4Positions |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type B |
---|---|
Gender | Receptacle |
No. of Positions | 4Positions |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
Usb, Type B, Receptacle, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC4937?
Additional datasheets, footprints and schematics for SPC4937 are listed on our Part Details page. You can also find images and similar parts to SPC4937 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC4937 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC4937 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC4937 fall under?
The SPC4937 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPC4937 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC4937 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC4937 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC4937 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC4937.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC4937 often in real-time on the comparison pages.
What if I can't find stock of SPC4937?
You can fill out our help required form which you can use to request a quote for SPC4937 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.