Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Jack |
---|---|
Current Rating | 5A |
Pin Diameter | 2.5mm |
Barrel Length | - |
Connector Mounting | Through Hole Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | - |
Barrel Outer Diameter | 6.3mm |
Voltage Rating | 16V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Solder |
CONNECTOR, DC POWER, JACK, 5A | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gender | Jack |
---|---|
Current Rating | 5A |
Pin Diameter | 2.5mm |
Connector Mounting | Through Hole Mount |
Contact Termination Type | Solder |
Barrel Outer Diameter | 6.3mm |
RoHS Compliant | Yes |
Connector, Dc Power, Jack, 5A | Newark Electronics |
POWER, CONNECTOR, DC POWER, 5A | Farnell |
Where can I find additional details, specifications and documents for a SPC21365.?
Additional datasheets, footprints and schematics for SPC21365. are listed on our Part Details page. You can also find images and similar parts to SPC21365. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC21365. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21365. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC21365. fall under?
The SPC21365. is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to SPC21365. when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21365. you can contact the distributor directly for product support, shipping queries etc.
Is the SPC21365. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC21365. have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for SPC21365..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC21365. often in real-time on the comparison pages.
What if I can't find stock of SPC21365.?
You can fill out our help required form which you can use to request a quote for SPC21365. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.