Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Screw Length | 14.9mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Accessory Type | Shoulder Screw and Washer Set |
For Use With | D Subminiature Connector |
Screw Head Diameter | 4.3" |
Jack Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC15216?
Additional datasheets, footprints and schematics for SPC15216 are listed on our Part Details page. You can also find images and similar parts to SPC15216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC15216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC15216 fall under?
The SPC15216 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to SPC15216 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15216 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC15216 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC15216 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC15216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC15216 often in real-time on the comparison pages.
What if I can't find stock of SPC15216?
You can fill out our help required form which you can use to request a quote for SPC15216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.