Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Positions | 2Positions |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | - |
Wire Connection Method | Screw |
Rated Current | 44A |
Rated Voltage | 600V |
No. of Levels | 1 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Positions | 2Positions |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 8AWG |
Wire Connection Method | Screw |
Rated Current | 44A |
Rated Voltage | 600V |
No. of Levels | 1 |
RoHS Compliant | Yes |
Terminal Block, Din Rail, 2 Position, 26-8Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC10566?
Additional datasheets, footprints and schematics for SPC10566 are listed on our Part Details page. You can also find images and similar parts to SPC10566 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC10566 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC10566 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC10566 fall under?
The SPC10566 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to SPC10566 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC10566 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC10566 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC10566 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC10566.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC10566 often in real-time on the comparison pages.
What if I can't find stock of SPC10566?
You can fill out our help required form which you can use to request a quote for SPC10566 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.