Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 3Drivers |
No. of Receivers | 3 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 15V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
RS232 TRANSCEIVER, 120KBPS, 0 TO 70DEG C | element14 |
Triple Low-Power Drivers And Receivers | Texas Instruments |
Rs232 Transceiver, 120Kbps, 0 To 70Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75C1406DW..?
Additional datasheets, footprints and schematics for SN75C1406DW.. are listed on our Part Details page. You can also find images and similar parts to SN75C1406DW.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75C1406DW.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75C1406DW.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75C1406DW.. fall under?
The SN75C1406DW.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75C1406DW.. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75C1406DW.. you can contact the distributor directly for product support, shipping queries etc.
Is the SN75C1406DW.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75C1406DW.. have stock available?
Authorised distributors including element14, Farnell, Texas Instruments and Newark Electronics have stock available or on a lead time for SN75C1406DW...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75C1406DW.. often in real-time on the comparison pages.
What if I can't find stock of SN75C1406DW..?
You can fill out our help required form which you can use to request a quote for SN75C1406DW.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.