Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.46
|
230
in stock
|
Buy Now | |
Texas Instruments
from US$1.32
|
13,083
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.20
|
1,162
in stock
|
Buy Now | |
Newark Electronics
from US$3.23
|
295
in stock
|
Buy Now | |
element14
from US$2.88
|
295
in stock
|
Buy Now | |
Farnell
from US$3.06
|
295
in stock
|
Buy Now | |
Chip One Stop
from US$1.74
|
124
in stock
|
Buy Now | |
Micros
from US$2.10
|
50
in stock
|
Buy Now | |
Jameco Electronics
from US$2.15
|
28
in stock
|
Buy Now |
Logic Family / Base Number | - |
---|---|
Logic Device Type | Transceiver |
Logic Case Style | DIP |
No. of Pins | 8Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Device Type | Differential Driver / Receiver |
Driver Case Style | DIP |
IC Interface Type | RS422 RS485 |
Line Bus Drive Receive Transceiver Type | Differential |
No. of Channels | 1Channels |
No. of Drivers | 1Drivers |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 57mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Differential Driver And Receiver Pair | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
Ic, Transceiver | Newark Electronics |
IC, TRANSCEIVER | element14 |
SN75179BP RS-485 line transceiver, DIP8 | RS |
RS-485/RS-422 Transceiver, Full-Duplex, 10Mbps, 5V, 0÷70°C | Micros |
Where can I find additional details, specifications and documents for a SN75179BP?
Additional datasheets, footprints and schematics for SN75179BP are listed on our Part Details page. You can also find images and similar parts to SN75179BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75179BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75179BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75179BP fall under?
The SN75179BP is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN75179BP when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75179BP you can contact the distributor directly for product support, shipping queries etc.
Is the SN75179BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75179BP have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN75179BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75179BP often in real-time on the comparison pages.
What if I can't find stock of SN75179BP?
You can fill out our help required form which you can use to request a quote for SN75179BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.