SN74S175N.. Logic by Texas Instruments

D-TYPE FLIP FLOP QUAD DIP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.20

Distributor Stock
Logo for Farnell
Farnell
from US$1.44
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.26
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.20
-
Buy Now

Specifications

Logic Family / Base Number 74S175
Flip-Flop Type D
Propagation Delay 8ns
Frequency 110MHz
Output Current 20mA
Logic Case Style DIP
No. of Pins 16Pins
Trigger Type Positive Edge
Packaging Each

Alternative Descriptions

D-Type Flip Flop, Quad, Dip-16 | Newark Electronics
Quadruple D-Type Flip-Flops With Clear | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74S175N..?

Additional datasheets, footprints and schematics for SN74S175N.. are listed on our Part Details page. You can also find images and similar parts to SN74S175N.. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74S175N.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74S175N.. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74S175N.. fall under?

The SN74S175N.. is listed under Semiconductors - ICs > Logic > Flip Flops.

Can I view similar or alternative parts?

You can view similar parts to SN74S175N.. when available in the Flip Flops range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74S175N.. you can contact the distributor directly for product support, shipping queries etc.

Is the SN74S175N.. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74S175N.. have stock available?

Authorised distributors including Newark Electronics, Texas Instruments and Farnell have stock available or on a lead time for SN74S175N...

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74S175N.. often in real-time on the comparison pages.

What if I can't find stock of SN74S175N..?

You can fill out our help required form which you can use to request a quote for SN74S175N.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay