SN74LVTH573PW Logic by Texas Instruments

3.3-V ABT OCTAL D LATCH 74LVTH573

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Farnell
Farnell
from US$0.37
332
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.35
36,198
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.04
332
in stock
Buy Now
Logo for element14
element14
from US$1.09
332
in stock
Buy Now

Specifications

Logic Family / Base Number 74LVT573
Latch Type Transparent
IC Output Type Tri State
Propagation Delay 4.5ns
Output Current 64mA
Logic Case Style TSSOP
No. of Pins 20Pins
Supply Voltage Min 2.7V
Supply Voltage Max 3.6V
No. of Bits 8bit
Logic IC Family 74LVT
Logic IC Base Number 74573, 74573
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
IC Generic Number 74LVTH573
Logic Function Number 74573
Logic IC Function Octal Transparent D-Type Latch (3-State)
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2.7V to 3.6V

Alternative Descriptions

3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs | Texas Instruments
3.3-V Abt Octal D Latch, 74Lvth573 | Newark Electronics
3.3-V ABT OCTAL D LATCH, 74LVTH573 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVTH573PW?

Additional datasheets, footprints and schematics for SN74LVTH573PW are listed on our Part Details page. You can also find images and similar parts to SN74LVTH573PW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVTH573PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVTH573PW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVTH573PW fall under?

The SN74LVTH573PW is listed under Semiconductors - ICs > Logic > Latches.

Can I view similar or alternative parts?

You can view similar parts to SN74LVTH573PW when available in the Latches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVTH573PW you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVTH573PW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVTH573PW have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVTH573PW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVTH573PW often in real-time on the comparison pages.

What if I can't find stock of SN74LVTH573PW?

You can fill out our help required form which you can use to request a quote for SN74LVTH573PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay