Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
1,550
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
9,088
in stock
|
Buy Now | |
Texas Instruments
from US$0.41
|
5,851
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
21
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
7
in stock
|
Buy Now | |
element14
from US$1.39
|
-
|
Buy Now | |
Farnell
from US$0.51
|
-
|
Buy Now |
Logic Family / Base Number | 74LVT16245 |
---|---|
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVT |
Logic IC Base Number | 7416245, 7416245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7416245 |
Input Level | 2V |
Logic Function Number | 7416245GG |
Logic IC Function | 16bit Bus Transceiver with 3-State Output |
Logic Type | Bus Transceiver |
No. of Channels | 16Channels |
Operating Temperature Range | -40°C to +85°C |
Output Current | 64mA |
Output Current Max | 64mA |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs | Texas Instruments |
16-bit Transceiver,SN74LVTH16245ADGGR | RS |
Non Inverting Bus Transceiver Tssop48 | Newark Electronics |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SN74LVTH16245ADGGR?
Additional datasheets, footprints and schematics for SN74LVTH16245ADGGR are listed on our Part Details page. You can also find images and similar parts to SN74LVTH16245ADGGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVTH16245ADGGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVTH16245ADGGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVTH16245ADGGR fall under?
The SN74LVTH16245ADGGR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVTH16245ADGGR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVTH16245ADGGR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVTH16245ADGGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVTH16245ADGGR have stock available?
Authorised distributors including Chip One Stop, Texas Instruments, RS, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for SN74LVTH16245ADGGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVTH16245ADGGR often in real-time on the comparison pages.
What if I can't find stock of SN74LVTH16245ADGGR?
You can fill out our help required form which you can use to request a quote for SN74LVTH16245ADGGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.