Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Logic Family / Base Number | 74LVC8T245 |
---|---|
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
SN74LVC8T245PWR, Volt Translators | RS |
TRANSCEIVER, NON-INVERTING, TSSOP-24 | element14 |
Transceiver, Non-Inverting, Tssop-24 | Newark Electronics |
8-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and Three-State Outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LVC8T245PWR?
Additional datasheets, footprints and schematics for SN74LVC8T245PWR are listed on our Part Details page. You can also find images and similar parts to SN74LVC8T245PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC8T245PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC8T245PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC8T245PWR fall under?
The SN74LVC8T245PWR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC8T245PWR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC8T245PWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC8T245PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC8T245PWR have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for SN74LVC8T245PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC8T245PWR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC8T245PWR?
You can fill out our help required form which you can use to request a quote for SN74LVC8T245PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.