SN74LVC8T245DGVR Logic by Texas Instruments

IC BUS TRANSCEIVER SMD TVSOP24 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This 8-bit noninverting bus transceiver uses two separate configurable power-supply rails. The SN74LVC8T245 is optimized to operate with VCCA and VCCB set at 1.65 V to 5.5 V. The A port is designed to track VCCA. VCCA accepts any supply voltage from 1.65 V to 5.5 V. The B port is designed to track VCCB. VCCB accepts any supply voltage from 1.65 V to 5.5 V. This allows for universal low-voltage bidirectional translation between any of the 1.8-V, 2.5-V, 3.3-V, and 5.5-V voltage nodes. The SN74LVC8T245 is designed for asynchronous communication between two data buses. The logic levels of the direction-control (DIR) input and the output-enable (OE) input activate either the B-port outputs or the A-port outputs or place both output ports into the high-impedance mode. The device transmits data from the A bus to the B bus when the B-port outputs are activated, and from the B bus to the A bus when the A-port outputs are activated. The input circuitry on both A and B ports is always active and must have a logic HIGH or LOW level applied to prevent excess ICC and ICCZ. The SN74LVC8T245 is designed so that the control pins (DIR and OE) are supplied by VCCA.

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for RS
RS
from US$1.30
3,680
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.46
15,443
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.72
1,404
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.72
-
Buy Now
Logo for element14
element14
from US$0.81
-
Buy Now
Logo for Farnell
Farnell
from US$0.77
-
Buy Now

Specifications

Logic Family / Base Number 74LVC8T245
Logic Device Type Transceiver Non Inverting
Logic Case Style TVSOP
No. of Pins 24Pins
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic IC Family 74LVC
Logic IC Base Number 748T245, 748245
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
Logic Function Number 748245G
Logic IC Function 8bit Dual-Supply Bus Transceiver (3-State)
No. of Transceivers 8
Operating Temperature Range -40°C to +85°C
Supply Voltage 3.3V
Supply Voltage Range 1.65V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

8-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and Three-State Outputs | Texas Instruments
Bus XCVR Single 8-CH 3-ST | RS
Ic, Bus Transceiver, Smd, Tvsop24, Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC8T245DGVR?

Additional datasheets, footprints and schematics for SN74LVC8T245DGVR are listed on our Part Details page. You can also find images and similar parts to SN74LVC8T245DGVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC8T245DGVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC8T245DGVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC8T245DGVR fall under?

The SN74LVC8T245DGVR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC8T245DGVR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC8T245DGVR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC8T245DGVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC8T245DGVR have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74LVC8T245DGVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC8T245DGVR often in real-time on the comparison pages.

What if I can't find stock of SN74LVC8T245DGVR?

You can fill out our help required form which you can use to request a quote for SN74LVC8T245DGVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay