Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Logic Family / Base Number | 74LVC541 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVC |
Logic IC Base Number | 74541, 74541 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74541 |
Logic Function Number | 74541 |
Logic IC Function | Octal Buffer / Driver with 3-State Output |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 3.6V |
Termination Type | Surface Mount Device |
8-ch, 1.65-V to 3.6-V buffers with 3-state outputs | Texas Instruments |
Octal Buffer/Line Driver SN74LVC541ADW | RS |
Ic, Buffer, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVC541ADW?
Additional datasheets, footprints and schematics for SN74LVC541ADW are listed on our Part Details page. You can also find images and similar parts to SN74LVC541ADW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC541ADW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC541ADW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC541ADW fall under?
The SN74LVC541ADW is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC541ADW when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC541ADW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC541ADW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC541ADW have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74LVC541ADW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC541ADW often in real-time on the comparison pages.
What if I can't find stock of SN74LVC541ADW?
You can fill out our help required form which you can use to request a quote for SN74LVC541ADW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.