Options for Price Comparison
Distributor Statistics for SN74LVC3G34DCTR
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for SN74LVC3G34DCTR
Details for SN74LVC3G34DCTR by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers
GATE TRIPLE BUFFER 8SM8 FULL REEL
SN74LVC3G34DCTR image

SN74LVC3G34DCTR by Texas Instruments

GATE TRIPLE BUFFER 8SM8 FULL REEL
Features
Available in the Texas Instruments NanoFreeu2122 Package
Can Be Used as a Down Translator to Translate Inputs From a Maximum of 5.5 V Down to the VCC Level
ESD Protection Exceeds JESD 22
Inputs Accept Voltages to 5.5 V
Ioff Supports Live Insertion, Partial-Power-Down Mode, and Back-Drive Protection
Latch-Up Performance Exceeds 100 mA Per JESD 78, Class II
Low Power Consumption, 10-u00b5A Maximum ICC
Max tpd of 4.1 ns at 3.3 V
Supports 5.5-V VCC Operation
Typical VOHV (Output VOH Undershoot) >2 V at VCC = 3.3 V, TA = 25u00b0C
Typical VOLP (Output Ground Bounce) <0.8 V at VCC = 3.3 V, TA = 25u00b0C
u00b124-mA Output Drive at 3.3 V
Part Information
SN74LVC3G34DCTR image
RoHS Compliant
Description
The SN74LVC3G34 device is a triple buffer gate designed for 1.65-V to 5.5-V VCC operation. The SN74LVC3G34 device performs the Boolean function Y = A in positive logic. NanoFree package technology is a major breakthrough in IC packaging concepts, using the die as the package. This device is fully specified for partial-power-down applications using Ioff. The Ioff circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.
Specifications
Logic Family / Base Number:
74LVC3G34
Logic Device Type:
Buffer Non Inverting
Logic Case Style:
SSOP
No. of Pins:
8Pins
Supply Voltage Min:
1.65V
Supply Voltage Max:
5.5V
Logic IC Family:
74LVC
Logic IC Base Number:
743G34
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Logic Function Number:
743G34
Logic Type:
Buffer Non Inverting
No. of Inputs:
3
Operating Temperature Range:
-40°C to +85°C
Output Current:
32mA
Supply Voltage Range:
1.65V to 5.5V
Alternate Descriptions
TRIPLE BUFFER GATE, CMOS, SSOP-8; Logic Family / Base Number:74LVC3G34; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC RoHS Compliant: Yes Newark Electronics
Buffer 3-CH Non-Inverting CMOS 8-Pin SSOP T/R Avnet America
Buffer 3-CH Non-Inverting CMOS 8-Pin SSOP T/R Avnet Europe