SN74LVC2T45YZPR Logic by Texas Instruments

IC BUS TRANSCEIVER 2BIT SMD FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This dual-bit noninverting bus transceiver uses two separate configurable power-supply rails. The A port is designed to track VCCA. VCCA accepts any supply voltage from 1.65 V to 5.5 V. The B port is designed to track VCCB. VCCB accepts any supply voltage from 1.65 V to 5.5 V. This allows for universal low-voltage bidirectional translation between any of the 1.8-V, 2.5-V, 3.3-V, and 5-V voltage nodes. The SN74LVC2T45 is designed for asynchronous communication between two data buses. The logic levels of the direction-control (DIR) input activate either the B-port outputs or the A-port outputs. The device transmits data from the A bus to the B bus when the B-port outputs are activated, and from the B bus to the A bus when the A-port outputs are activated. The input circuitry on both A and B ports always is active and must have a logic HIGH or LOW level applied to prevent excess ICC and ICCZ. The SN74LVC2T45 is designed so that the DIR input circuit is supplied by VCCA. This device is fully specified for partial-power-down applications using Ioff. The Ioff circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down. The VCC isolation feature ensures that if either VCC input is at GND, both ports are in the high-impedance state. NanoFree™ package technology is a major breakthrough in IC packaging concepts, using the die as the package.

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Newark
Newark
from US$1.09
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.25
80,092
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.35
692
in stock
Buy Now
Logo for element14
element14
from US$1.15
-
Buy Now

Specifications

Logic Family / Base Number 74LVC245
Logic Device Type Transceiver Non Inverting
Logic Case Style DSBGA
No. of Pins 8Pins
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic IC Family 74LVC
Logic IC Base Number 742T245, 74245
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
Data Rate 420Mbps
Line Bus Drive Receive Transceiver Type Bus Transceiver
Logic Function Number 74245
Logic IC Function Dual bit Dual Supply Bus Transceiver
No. of Transceivers 2
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.65V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

2-Bit Dual Supply Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs | Texas Instruments
Ic, Bus Transceiver, 2Bit, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC2T45YZPR?

Additional datasheets, footprints and schematics for SN74LVC2T45YZPR are listed on our Part Details page. You can also find images and similar parts to SN74LVC2T45YZPR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC2T45YZPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2T45YZPR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC2T45YZPR fall under?

The SN74LVC2T45YZPR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC2T45YZPR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2T45YZPR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC2T45YZPR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC2T45YZPR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74LVC2T45YZPR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC2T45YZPR often in real-time on the comparison pages.

What if I can't find stock of SN74LVC2T45YZPR?

You can fill out our help required form which you can use to request a quote for SN74LVC2T45YZPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay