SN74LVC1G373DCKR Logic by Texas Instruments

D-TYPE LATCH SMD SC-70-6 3.3V REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN74LVC1G373 device is a single D-type latch designed for 1.65-V to 5.5-V VCC operation. This device is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers. While the latch-enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the logic levels set up at the D inputs. NanoFree™ package technology is a major breakthrough in IC packaging concepts, using the die as the package. OE does not affect the internal operations of the latch. Old data can be retained or new data can be entered while the outputs are in the high-impedance state.

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Newark
Newark
from US$0.29
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.07
779,738
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.11
2,770
in stock
Buy Now
Logo for element14
element14
from US$0.30
-
Buy Now

Specifications

Logic Family / Base Number 74LVC1G373
Latch Type D Type
IC Output Type Tri State Non Inverted
Propagation Delay 4ns
Output Current 32mA
Logic Case Style SC-70
No. of Pins 6Pins
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
No. of Bits 1bit
Logic IC Family 74LVC
Logic IC Base Number 741G373, 741373
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
Logic Function Number 741G373
Logic IC Function Single D-Type Latch (3-State)
Operating Temperature Range -40°C to +85°C
Supply Voltage 3.3V
Supply Voltage Range 1.65V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Single D-Type Latch with 3S Output | Texas Instruments
D-Type Latch, Smd, Sc-70-6, 3.3V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC1G373DCKR?

Additional datasheets, footprints and schematics for SN74LVC1G373DCKR are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G373DCKR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC1G373DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G373DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC1G373DCKR fall under?

The SN74LVC1G373DCKR is listed under Semiconductors - ICs > Logic > Latches.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC1G373DCKR when available in the Latches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G373DCKR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC1G373DCKR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC1G373DCKR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74LVC1G373DCKR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC1G373DCKR often in real-time on the comparison pages.

What if I can't find stock of SN74LVC1G373DCKR?

You can fill out our help required form which you can use to request a quote for SN74LVC1G373DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay