Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
655
in stock
|
Buy Now | |
Texas Instruments
from US$0.27
|
789,055
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
532
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
395
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
274
in stock
|
Buy Now | |
Farnell
from US$0.36
|
274
in stock
|
Buy Now | |
element14
from US$0.38
|
254
in stock
|
Buy Now |
Logic Family / Base Number | 74LVC1G17 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SOT-23 |
No. of Pins | 5Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G17, 7417 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 741G17 |
Logic IC Function | Single Schmitt Trigger Buffer |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Single 1.65-V to 5.5-V buffer with Schmitt-Trigger inputs | Texas Instruments |
Schmitt Trigger Buffer Single 5P SOT-23 | RS |
IC: digital | Transfer Multisort Elektronik |
Ic, Buffer, Schmitt Trigger, Smd | Newark Electronics |
IC, BUFFER, SCHMITT TRIGGER, SMD | Farnell |
Where can I find additional details, specifications and documents for a SN74LVC1G17DBVT?
Additional datasheets, footprints and schematics for SN74LVC1G17DBVT are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G17DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G17DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G17DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G17DBVT fall under?
The SN74LVC1G17DBVT is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G17DBVT when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G17DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G17DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC1G17DBVT have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for SN74LVC1G17DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G17DBVT often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G17DBVT?
You can fill out our help required form which you can use to request a quote for SN74LVC1G17DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.