SN74LV8151PW Logic by Texas Instruments

LOGIC BUFF SCHMI TRIG 10BIT 24TSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$1.25
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.50
215
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.20
-
Buy Now
Logo for element14
element14
from US$1.27
-
Buy Now

Specifications

Logic Family / Base Number -
Logic Device Type Buffer Schmitt Trigger
Logic Case Style TSSOP
No. of Pins 24Pins
Supply Voltage Min 2V
Supply Voltage Max 5.5V
Logic IC Family 74LV
Logic IC Base Number -, 748151
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 748151
Logic IC Function 10-Bit Universal Schmitt-Trigger Buffer with 3-State Outputs
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Logic, Buff Schmi Trig 10Bit, 24Tssop | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LV8151PW?

Additional datasheets, footprints and schematics for SN74LV8151PW are listed on our Part Details page. You can also find images and similar parts to SN74LV8151PW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LV8151PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LV8151PW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LV8151PW fall under?

The SN74LV8151PW is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74LV8151PW when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV8151PW you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LV8151PW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LV8151PW have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LV8151PW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LV8151PW often in real-time on the comparison pages.

What if I can't find stock of SN74LV8151PW?

You can fill out our help required form which you can use to request a quote for SN74LV8151PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay