SN74LV244ADW Logic by Texas Instruments

BUFFER/DRIVER OCTAL SMD SOIC20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.37
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
681
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.08
-
Buy Now
Logo for element14
element14
from US$0.26
-
Buy Now

Specifications

Logic Family / Base Number 74LV244
Logic Device Type Buffer Non Inverting
Logic Case Style SOIC
No. of Pins 20Pins
Supply Voltage Min 2V
Supply Voltage Max 5.5V
Logic IC Family 74LV
Logic IC Base Number 74244, 742444
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
Logic Function Number 74244
Logic IC Function Octal Buffer / Line Driver
Operating Temperature Range -40°C to +85°C
Supply Voltage 7V
Supply Voltage Range 2V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC Tube | Avnet America
Buffer/Driver, Octal, Smd, Soic20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LV244ADW?

Additional datasheets, footprints and schematics for SN74LV244ADW are listed on our Part Details page. You can also find images and similar parts to SN74LV244ADW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LV244ADW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LV244ADW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LV244ADW fall under?

The SN74LV244ADW is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74LV244ADW when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV244ADW you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LV244ADW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LV244ADW have stock available?

Authorised distributors including Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LV244ADW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LV244ADW often in real-time on the comparison pages.

What if I can't find stock of SN74LV244ADW?

You can fill out our help required form which you can use to request a quote for SN74LV244ADW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay