Status: | Unknown |
---|---|
Series: | Flip-Flop |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
1,550
in stock
|
Buy Now | |
Texas Instruments
from US$0.20
|
6,063
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
1,153
in stock
|
Buy Now | |
Micros
from US$0.26
|
875
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
782
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
689
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
625
in stock
|
Buy Now | |
element14
from US$0.34
|
625
in stock
|
Buy Now | |
Farnell
from US$0.37
|
625
in stock
|
Buy Now |
Logic Family / Base Number | 74LS74 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 13ns |
Frequency | 33MHz |
Output Current | 16mA |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary Differential |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 7474, 7474 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Flip-Flop |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | 74LS74 |
IC Generic Number | 74LS74 |
IC Temperature Range | Commercial |
Logic Function Number | 7474 |
Logic IC Function | Dual D-Type Flip-Flop with Set and Reset |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Dual D-type pos.-edge-triggered flip-flops with preset and clear | Texas Instruments |
Dual D flip-flop,SN74LS74AN 4.75- 5.25V | RS |
IC: digital | Transfer Multisort Elektronik |
Dual Positive-Edge-Triggered D-Type Flip-Flop w/ Set & Reset | Micros |
Texas Instruments SN74LS74AN Dual D-Type Positive Edge Triggered Flip-Flop DIP14 | Rapid Electronics |
Ic, Dual, D Flip-Flop, 14Dip | Newark Electronics |
IC, DUAL, D FLIP-FLOP, 14DIP | element14 |
Where can I find additional details, specifications and documents for a SN74LS74AN?
Additional datasheets, footprints and schematics for SN74LS74AN are listed on our Part Details page. You can also find images and similar parts to SN74LS74AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS74AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS74AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS74AN fall under?
The SN74LS74AN is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74LS74AN when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS74AN you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS74AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS74AN have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Micros and Rapid Electronics have stock available or on a lead time for SN74LS74AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS74AN often in real-time on the comparison pages.
What if I can't find stock of SN74LS74AN?
You can fill out our help required form which you can use to request a quote for SN74LS74AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.