SN74LS595D Logic by Texas Instruments

LOGIC SERIAL-IN SHIFT-REG 16SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.14

Distributor Stock
Logo for Farnell
Farnell
from US$11.14
641
in stock
Buy Now
Logo for element14
element14
from US$11.84
641
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Logic Family / Base Number 74LS595
Shift Register Function Serial to Parallel
No. of Elements 1 Element, 1Elements
No. of Bits Per Element 8bit
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
IC Output Type Tri State
Logic IC Family 74LS
Logic IC Base Number 74595, 74595
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Frequency 20MHz
Input Current Max 0.1mA
Logic Function Number 74595
Logic IC Function 8bit Shift Register with Output Latches
Logic Type Shift Register
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.75V to 5.25V
Termination Type Surface Mount Device

Alternative Descriptions

LOGIC, SERIAL-IN SHIFT-REG, 16SOIC | element14
Logic, Serial-In Shift-Reg, 16Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LS595D?

Additional datasheets, footprints and schematics for SN74LS595D are listed on our Part Details page. You can also find images and similar parts to SN74LS595D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LS595D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS595D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LS595D fall under?

The SN74LS595D is listed under Semiconductors - ICs > Logic > Shift Registers.

Can I view similar or alternative parts?

You can view similar parts to SN74LS595D when available in the Shift Registers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS595D you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LS595D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LS595D have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SN74LS595D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LS595D often in real-time on the comparison pages.

What if I can't find stock of SN74LS595D?

You can fill out our help required form which you can use to request a quote for SN74LS595D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay