Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
145
in stock
|
Buy Now | |
Texas Instruments
from US$0.28
|
43,112
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
925
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
864
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
859
in stock
|
Buy Now | |
element14
from US$0.84
|
859
in stock
|
Buy Now | |
Farnell
from US$0.42
|
859
in stock
|
Buy Now | |
Jameco Electronics
from US$0.65
|
620
in stock
|
Buy Now |
Logic Family / Base Number | 74LS123 |
---|---|
Multivibrator Type | Retriggerable Monostable |
Output Current | 8mA |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Propagation Delay | 23ns |
Logic IC Family | 74LS |
Logic IC Base Number | 74123, 74123 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74123 |
Logic Function Number | 74123 |
Logic IC Function | Dual Retriggerable Monostable Multivibrator |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Dual retriggerable monostable multivibrators | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Ic, Multivibrator, Monstable, 16Dip | Newark Electronics |
IC, MULTIVIBRATOR, MONSTABLE, 16DIP | element14 |
Major Brands 74LS123 DUAL MONOSTABLE MULTIVIBRATOR DIP-16 15 pcs | Jameco Electronics |
Dual monostable multivibrator,SN74LS123N | RS |
Where can I find additional details, specifications and documents for a SN74LS123N?
Additional datasheets, footprints and schematics for SN74LS123N are listed on our Part Details page. You can also find images and similar parts to SN74LS123N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS123N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS123N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS123N fall under?
The SN74LS123N is listed under Semiconductors - ICs > Logic > Multivibrators.
Can I view similar or alternative parts?
You can view similar parts to SN74LS123N when available in the Multivibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS123N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS123N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS123N have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SN74LS123N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS123N often in real-time on the comparison pages.
What if I can't find stock of SN74LS123N?
You can fill out our help required form which you can use to request a quote for SN74LS123N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.