SN74LS122N Logic by Texas Instruments

IC MULTIVIBRATOR MONSTABLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.51
126
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.41
-
Buy Now
Logo for element14
element14
from US$1.45
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.47
-
Buy Now

Specifications

Logic Family / Base Number 74LS122
Multivibrator Type Retriggerable Monostable
Output Current 8mA
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Logic Case Style DIP
No. of Pins 14Pins
Propagation Delay 23ns
Logic IC Family 74LS
Logic IC Base Number 74122, 74122
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 74122
Logic Function Number 74122
Logic IC Function Retriggerable Monostable Multivibrator
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.75V to 5.25V
Termination Type Through Hole

Alternative Descriptions

Ic, Multivibrator, Monstable | Newark Electronics
IC, MULTIVIBRATOR, MONSTABLE | element14
Retriggerable monostable multivibrator | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LS122N?

Additional datasheets, footprints and schematics for SN74LS122N are listed on our Part Details page. You can also find images and similar parts to SN74LS122N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LS122N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS122N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LS122N fall under?

The SN74LS122N is listed under Semiconductors - ICs > Logic > Multivibrators.

Can I view similar or alternative parts?

You can view similar parts to SN74LS122N when available in the Multivibrators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS122N you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LS122N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LS122N have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN74LS122N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LS122N often in real-time on the comparison pages.

What if I can't find stock of SN74LS122N?

You can fill out our help required form which you can use to request a quote for SN74LS122N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay