Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Logic Family / Base Number | 74HC595 |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Output Type | Tri State |
Logic IC Family | 74HC |
Logic IC Base Number | 74595 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Type | Shift Register |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 6V |
SN74HC595PWR, Shift Register | RS |
IC: digital | Transfer Multisort Elektronik |
Ic, 8Bit Sipo Shift Register, Tssop-16 | Newark Electronics |
8-bit shift registers with 3-state output registers | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74HC595PWR?
Additional datasheets, footprints and schematics for SN74HC595PWR are listed on our Part Details page. You can also find images and similar parts to SN74HC595PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC595PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC595PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC595PWR fall under?
The SN74HC595PWR is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to SN74HC595PWR when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC595PWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC595PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC595PWR have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for SN74HC595PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC595PWR often in real-time on the comparison pages.
What if I can't find stock of SN74HC595PWR?
You can fill out our help required form which you can use to request a quote for SN74HC595PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.