Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
1,705
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,898
in stock
|
Buy Now | |
element14
from US$0.54
|
1,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
193
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
40
in stock
|
Buy Now | |
Texas Instruments
from US$0.11
|
-
|
Buy Now |
Logic Family / Base Number | 74HC244 |
---|---|
Logic Device Type | Buffer / Line Driver Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74244, 74244 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic IC Function | Octal Buffer / Line Driver 3-State |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
IC: digital | Transfer Multisort Elektronik |
IC, BUFFER, LINE DRIVER, SMD | Farnell |
Ic, Buffer, Line Driver, Smd | Newark Electronics |
8-ch, 2-V to 6-V buffers with 3-state outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74HC244DWR?
Additional datasheets, footprints and schematics for SN74HC244DWR are listed on our Part Details page. You can also find images and similar parts to SN74HC244DWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC244DWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC244DWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC244DWR fall under?
The SN74HC244DWR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74HC244DWR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC244DWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC244DWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC244DWR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, element14, Chip One Stop and Newark Electronics have stock available or on a lead time for SN74HC244DWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC244DWR often in real-time on the comparison pages.
What if I can't find stock of SN74HC244DWR?
You can fill out our help required form which you can use to request a quote for SN74HC244DWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.