Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
122
in stock
|
Buy Now | |
Texas Instruments
from US$0.44
|
120,077
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
1,142
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
868
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
850
in stock
|
Buy Now | |
element14
from US$1.31
|
850
in stock
|
Buy Now | |
Farnell
from US$0.53
|
847
in stock
|
Buy Now | |
Schukat Electronic
from US$0.67
|
-
|
Buy Now |
Logic Family / Base Number | 74HC240 |
---|---|
Logic Device Type | Buffer / Line Driver Inverting |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74240, 74240 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | 74HC240 |
IC Generic Number | 74HC240 |
Logic Function Number | 74240 |
Logic IC Function | Octal Buffer/Line Driver (3-State) |
Operating Temperature Range | -40°C to +85°C |
Output Current | 7.8mA |
Output Current Max | 7.8mA |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
8-ch, 2-V to 6-V inverters with 3-state outputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Ic, Buffer, Line Driver, 74Hc240 | Newark Electronics |
IC, BUFFER, LINE DRIVER, 74HC240 | element14 |
Octal buffer/linedriver,SN74HC240N DIP20 | RS |
Octal Inv Bus Buffer 3-Sta DIP20 | Schukat Electronic |
Where can I find additional details, specifications and documents for a SN74HC240N?
Additional datasheets, footprints and schematics for SN74HC240N are listed on our Part Details page. You can also find images and similar parts to SN74HC240N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC240N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC240N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC240N fall under?
The SN74HC240N is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74HC240N when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC240N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC240N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC240N have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74HC240N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC240N often in real-time on the comparison pages.
What if I can't find stock of SN74HC240N?
You can fill out our help required form which you can use to request a quote for SN74HC240N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.