SN74HC126D Logic by Texas Instruments

IC QUAD BUS BUFFER SMD 74HC126

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$1.22
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.50
90
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.62
25
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.17
-
Buy Now
Logo for element14
element14
from US$1.23
-
Buy Now

Specifications

Logic Family / Base Number 74HC126
Logic Device Type Buffer Non Inverting
Logic Case Style SOIC
No. of Pins 14Pins
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic IC Family 74HC
Logic IC Base Number 74126, 74126
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
IC Generic Number 74HC126
Logic Function Number 126
Logic IC Function Quadruple Bus Buffer Gate (3-State)
Operating Temperature Range -40°C to +85°C
Supply Voltage 5V
Supply Voltage Range 2V to 6V

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
Ic, Quad Bus Buffer, Smd, 74Hc126 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74HC126D?

Additional datasheets, footprints and schematics for SN74HC126D are listed on our Part Details page. You can also find images and similar parts to SN74HC126D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74HC126D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC126D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74HC126D fall under?

The SN74HC126D is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74HC126D when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC126D you can contact the distributor directly for product support, shipping queries etc.

Is the SN74HC126D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74HC126D have stock available?

Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74HC126D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74HC126D often in real-time on the comparison pages.

What if I can't find stock of SN74HC126D?

You can fill out our help required form which you can use to request a quote for SN74HC126D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay