SN74F521N Logic by Texas Instruments

LOGIC COMPARATOR ID 8BIT 20DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.91
176
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
467
in stock
Buy Now
Logo for element14
element14
from US$0.85
176
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.28
-
Buy Now

Specifications

Logic Family / Base Number 74F521
Comparator Type Identity
No. of Channels 8Channels
No. of Bits 8bit
Logic Case Style DIP
No. of Pins 20Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74F
Logic IC Base Number 74521, 74521
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74521
Logic IC Function 8bit Identity Comparator
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Through Hole

Alternative Descriptions

8 Channel Identity Comparator, Dip-20 | Newark Electronics
LOGIC, COMPARATOR ID 8BIT, 20DIP | element14
8-Bit Identity/Magnitude Comparators (P=Q) with Enable | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74F521N?

Additional datasheets, footprints and schematics for SN74F521N are listed on our Part Details page. You can also find images and similar parts to SN74F521N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74F521N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74F521N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74F521N fall under?

The SN74F521N is listed under Semiconductors - ICs > Logic > Digital Comparators.

Can I view similar or alternative parts?

You can view similar parts to SN74F521N when available in the Digital Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74F521N you can contact the distributor directly for product support, shipping queries etc.

Is the SN74F521N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74F521N have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for SN74F521N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74F521N often in real-time on the comparison pages.

What if I can't find stock of SN74F521N?

You can fill out our help required form which you can use to request a quote for SN74F521N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay